RECEPTACLE - AA SERIES - XLR 3 P
Receptacle - AA series - XLR 3 pin - fem
XLR Audio Connector, Socket, 3, PCB Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
Receptacle - AA series - XLR 3 pin - female - PCBV - Pin 1 isolated - ground contact/shell/front panel connected - plastic/gold RoHS Compliant: Yes
Female XLR Female Socket 3P Plugin Circular Connectors & Cable Connectors ROHS
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NC3FAAV2-ND | NC3FAAV2 | NC3FAAV2 | NC3FAAV2 | 31M5676 | 10J0639 | NC3FAAV2 |
| Product Name | Circular Connector Assemblies | connector accessories | Audio & Video Connectors | Connectors | Xlr Audio Connector, Socket, 3, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik | Receptacle - Aa Series - Xlr 3 Pin - Female - Pcbv - Pin 1 Isolated - Ground Contact/shell/front Panel Connected - Plastic/gold Rohs Compliant Neutrik | Connectors |
| Connector Type | Receptacle, Female Sockets | Audio / Video | Audio / Video | ||||
| Mounting | Panel Mount, Through Hole | ||||||
| Voltage Rating | 50 volts |