Neutrik USA, Inc. connector accessories NC3FAAH2

Description
Receptacle - AA series - XLR 3 pin - fem
Request a Quote Datasheet
Description
Receptacle - AA series - XLR 3 pin - fem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
connector accessories
NC3FAAH2
connector accessories NC3FAAH2
Receptacle - AA series - XLR 3 pin - fem

Receptacle - AA series - XLR 3 pin - fem

Buy Now
Circular Connector Assemblies - 6473-NC3FAAH2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC3FAAH2-ND
Circular Connector Assemblies 6473-NC3FAAH2-ND
RECEPTACLE - AA SERIES - XLR 3 P

RECEPTACLE - AA SERIES - XLR 3 P

Buy Now Datasheet
Connectors - NC3FAAH2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
NC3FAAH2
Connectors NC3FAAH2
RECEPTACLE AA SERIES 3 PI

RECEPTACLE AA SERIES 3 PI

Buy Now
Connectors - NC3FAAH2 - ODG (Origin Data Global)
Shenzhen, China
Connectors
NC3FAAH2
Connectors NC3FAAH2
XLR Connectors 3P FEMALE HORIZ PIN 1 & GRD SEPARATE

XLR Connectors 3P FEMALE HORIZ PIN 1 & GRD SEPARATE

Supplier's Site Datasheet
Connector, Xlr Audio, Rcpt, 3Pos; No. Of Contacts Neutrik - 10J0634 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Rcpt, 3Pos; No. Of Contacts Neutrik
10J0634
Connector, Xlr Audio, Rcpt, 3Pos; No. Of Contacts Neutrik 10J0634
CONNECTOR, XLR AUDIO, RCPT, 3POS; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:AA Series RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, RCPT, 3POS; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Product Range:AA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC3FAAH2 6473-NC3FAAH2-ND NC3FAAH2 NC3FAAH2 10J0634
Product Name connector accessories Circular Connector Assemblies Connectors Connectors Connector, Xlr Audio, Rcpt, 3Pos; No. Of Contacts Neutrik
Connector Type Receptacle, Female Sockets Audio / Video
Mounting Panel Mount, Through Hole, Right Angle Panel Mount
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data