Receptacle - AA series - XLR 3 pin - fem
RECEPTACLE - AA SERIES - XLR 3 P
Receptacle - AA series - XLR 3 pin - female - PCBH - Pin 1 isolated - ground contact/shell/front panel connected - plastic/gold - latchless RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | NC3FAAH2-0 | NC3FAAH2-0 | NC3FAAH2-0 | 6473-NC3FAAH2-0-ND | 10J0635 |
| Product Name | Connectors Unreviewed | connector accessories | Audio & Video Connectors | Circular Connector Assemblies | Receptacle - Aa Series - Xlr 3 Pin - Female - Pcbh - Pin 1 Isolated - Ground Contact/shell/front Panel Connected - Plastic/gold - Latchless Rohs Compliant Neutrik |
| Gender | Female / Jack | ||||
| Connector Type | Audio / Video | Receptacle, Female Sockets | |||
| Mounting | Panel Mount, Through Hole, Right Angle |