Receptacle - AA series - XLR 3 pin - fem
XLR Connectors 3P FEMALE HORIZ PIN 1 & GRD TOGETHER Product overview: NC3FAAH1 from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-NC3FAAH1 can be used for catalog matching and distributor lookup.
RECEPTACLE - AA SERIES - XLR 3 P
XLR CONNECTOR, RCPT, 3POS, PANEL/PCB; No. of Contacts:3Contacts; Gender:Receptacle; Connector Mounting:Panel PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body RoHS Compliant: Yes
XLR Audio Connector, Socket, 3, PCB Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes
XLR Connectors 3P FEMALE HORIZ PIN 1 & GRD TOGETHER
| Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NC3FAAH1 | NC3FAAH1 | 436-NC3FAAH1 | NC3FAAH1 | 6473-NC3FAAH1-ND | 10J0632 | 31M5669 | NC3FAAH1 |
| Product Name | connector accessories | Audio & Video Connectors | Electronic Connector | Connectors Unreviewed | Circular Connector Assemblies | Xlr Connector, Rcpt, 3Pos, Panel/pcb; No. Of Contacts Neutrik | Xlr Audio Connector, Socket, 3, Pcb Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik | Connectors |
| Connector Type | Audio / Video | Receptacle, Female Sockets | Audio / Video | |||||
| Gender | Female / Jack | Female / Jack | ||||||
| Voltage Rating | 50 volts | 50 volts |