Neutrik USA, Inc. Circular Connector Assemblies NC10MRX-14-B

Description
CABLE END RX SERIES 10 PIN MALE
Request a Quote Datasheet
Description
CABLE END RX SERIES 10 PIN MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-NC10MRX-14-B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC10MRX-14-B-ND
Circular Connector Assemblies 6473-NC10MRX-14-B-ND
CABLE END RX SERIES 10 PIN MALE

CABLE END RX SERIES 10 PIN MALE

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
NC10MRX-14-B
Audio & Video Connectors NC10MRX-14-B
XLR Connector

XLR Connector

Buy Now
XLR Connectors - 527874 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
527874
XLR Connectors 527874
XLR Connector Male 8+2 R/A Locking

XLR Connector Male 8+2 R/A Locking

Supplier's Site
Connector, Xlr Audio, Plug, 8Sig+2Pwr; No. Of Contacts Neutrik - 25AC4216 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 8Sig+2Pwr; No. Of Contacts Neutrik
25AC4216
Connector, Xlr Audio, Plug, 8Sig+2Pwr; No. Of Contacts Neutrik 25AC4216
CONNECTOR, XLR AUDIO, PLUG, 8SIG+2PWR; No. of Contacts:10Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 8SIG+2PWR; No. of Contacts:10Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
Connector, Xlr Audio, Plug, 8Sig+2Pwr; No. Of Contacts Neutrik - 14AC7332 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr Audio, Plug, 8Sig+2Pwr; No. Of Contacts Neutrik
14AC7332
Connector, Xlr Audio, Plug, 8Sig+2Pwr; No. Of Contacts Neutrik 14AC7332
CONNECTOR, XLR AUDIO, PLUG, 8SIG+2PWR; No. of Contacts:10Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:8+2 Pole XLR Series; SVHC:No SVHC RoHS Compliant: Yes

CONNECTOR, XLR AUDIO, PLUG, 8SIG+2PWR; No. of Contacts:10Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:8+2 Pole XLR Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NC10MRX-14-B-ND NC10MRX-14-B 527874 25AC4216
Product Name Circular Connector Assemblies Audio & Video Connectors XLR Connectors Connector, Xlr Audio, Plug, 8Sig+2Pwr; No. Of Contacts Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC4 DIN Medium/High-Current Connectors - XC4A-4812 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details