RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1406B, 1407B, 1417B; Contact Material:Brass RoHS Compliant: Yes
RF Connectors / Coaxial Connectors CBL END BNC REAR TWS CABLE O.D. < 4MM
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | NBTC75BVV5 | 34C8804 | NBTC75BVV5 |
| Product Name | Audio & Video Connectors | Rf/coaxial, Bnc Jack, Straight, 75 Ohm, Crimp; Connector Type Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | Audio / Video | BNC |