CABLE END BNC REARTWIST -CABLE O
RF COAX CONN, BNC PLUG, 75 OHM, CABLE; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 4794R; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6473-NBNC75BZV14X-ND | NBNC75BZV14X | 54AH7571 |
| Product Name | Coaxial Connector (RF) Assemblies | Audio & Video Connectors | Rf Coax Conn, Bnc Plug, 75 Ohm, Cable; Connector Type Neutrik |
| Connector Type | BNC | Audio / Video | BNC |