Neutrik USA, Inc. Audio & Video Connectors NBNC75BLP9-D

Description
BNC Connector
Request a Quote Datasheet
Description
BNC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NBNC75BLP9-D
Audio & Video Connectors NBNC75BLP9-D
BNC Connector

BNC Connector

Buy Now
Cable End Bnc Reartwist Without Rear Boot -Cable O.d. 4 - 8Mm - Use Die Suffix -Pg - 75 Ohm, Bulk Rohs Compliant Neutrik - 41M3785 - Newark, An Avnet Company
Chicago, IL, United States
Cable End Bnc Reartwist Without Rear Boot -Cable O.d. 4 - 8Mm - Use Die Suffix -Pg - 75 Ohm, Bulk Rohs Compliant Neutrik
41M3785
Cable End Bnc Reartwist Without Rear Boot -Cable O.d. 4 - 8Mm - Use Die Suffix -Pg - 75 Ohm, Bulk Rohs Compliant Neutrik 41M3785
Cable end BNC rearTWIST without rear boot -Cable O.D. 4 - 8mm - use Die Suffix -PG - 75 Ohm, bulk RoHS Compliant: Yes

Cable end BNC rearTWIST without rear boot -Cable O.D. 4 - 8mm - use Die Suffix -PG - 75 Ohm, bulk RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - NBNC75BLP9-D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
NBNC75BLP9-D
RF Connectors / Coaxial Connectors NBNC75BLP9-D
RF Connectors / Coaxial Connectors CBL END BNC REAR TWS W/O REAR BT CBL 8MM

RF Connectors / Coaxial Connectors CBL END BNC REAR TWS W/O REAR BT CBL 8MM

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number NBNC75BLP9-D 41M3785 NBNC75BLP9-D
Product Name Audio & Video Connectors Cable End Bnc Reartwist Without Rear Boot -Cable O.d. 4 - 8Mm - Use Die Suffix -Pg - 75 Ohm, Bulk Rohs Compliant Neutrik RF Connectors / Coaxial Connectors
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2469496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
Frequency 4.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details