CABLE END BNC REARTWIST -CABLE O
RF COAXIAL, UHD BNC PLUG, 75 OHM, CABLE; Connector Type:UHD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Argosy Image 360, Belden 1855ENH, Canford SDV-S-LFH, Draka RoHS Compliant: Yes
RF Connectors / Coaxial Connectors O.D. 4-8mm antraloy plating 75 Ohm UHD
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 6473-NBNC75BFG7X-ND | NBNC75BFG7X | NBNC75BFG7X | 16AC9433 | NBNC75BFG7X |
| Product Name | Coaxial Connector (RF) Assemblies | Audio & Video Connectors | Connectors | Rf Coaxial, Uhd Bnc Plug, 75 Ohm, Cable; Connector Type Neutrik | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | Audio / Video | BNC | ||
| Mounting | Free Hanging (In-Line) | Crimp | |||
| Gender | Male / Plug | Male / Plug |