RF Connectors / Coaxial Connectors CBL END BNC REAR TWS W/O REAR BT CBL 8MM
RF COAX CONN, HD BNC PLUG, 75 OHM/CABLE; Connector Type:HD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:Belden 1855A, Clark CD7523-7, CommScope 7538; Frequency Max:-RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | NBNC75BDD6-D | 84K9938 |
| Product Name | RF Connectors / Coaxial Connectors | Rf Coax Conn, Hd Bnc Plug, 75 Ohm/cable; Connector Type Neutrik |
| Connector Type | BNC |