BULKHEAD ADAPTER, BNC JACK-BNC JACK; Connector Type:Intra Series Coaxial; Impedance:75ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Product Range:-; Convert From:BNC Jack RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 14J4826 |
| Product Name | Bulkhead Adapter, Bnc Jack-Bnc Jack; Connector Type Neutrik |
| Connector Type | BNC |