RF/COAXIAL, BNC JACK, STRAIGHT, 75 OHM; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 14J4824 |
| Product Name | Rf/coaxial, Bnc Jack, Straight, 75 Ohm; Connector Type Neutrik |
| Connector Type | BNC |