SOCKET, B TYPE PWR OUTLET, CHASSIS, GREY; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
CONNECTOR, AC POWER , PLUG, 20A; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Contact Termination:Solder RoHS Compliant: Yes
Fiber Optic Connector Assemblies
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 83H4832 | 60R3143 | NAC3MPB-1 |
| Product Name | Socket, B Type Pwr Outlet, Chassis, Grey; Product Range Neutrik | Connector, Ac Power , Plug, 20A; Product Range Neutrik | Fiber Optic Connector Assemblies |
| Gender | Male / Plug | Male / Plug |