Neutrik USA, Inc. Power Connectors NAC3MPA-1

Description
powerCON AC Locking Connector
Request a Quote Datasheet
Description
powerCON AC Locking Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
NAC3MPA-1
Power Connectors NAC3MPA-1
powerCON AC Locking Connector

powerCON AC Locking Connector

Buy Now
Fiber Optic Connector Assemblies - NAC3MPA-1 - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
NAC3MPA-1
Fiber Optic Connector Assemblies NAC3MPA-1
Fiber Optic Connector Assemblies

Fiber Optic Connector Assemblies

Supplier's Site
Connector, Ac Power, Plug, 20A; Product Range Neutrik - 67R9527 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 20A; Product Range Neutrik
67R9527
Connector, Ac Power, Plug, 20A; Product Range Neutrik 67R9527
CONNECTOR, AC POWER, PLUG, 20A; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Connector Colour:Blue RoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 20A; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Connector Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NAC3MPA-1 NAC3MPA-1 67R9527
Product Name Power Connectors Fiber Optic Connector Assemblies Connector, Ac Power, Plug, 20A; Product Range Neutrik
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Mini USB2 .0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details