Neutrik USA, Inc. Plugs and Receptacles NAC3MP-HC

Description
RECEPTACLE - POWERCON - 32 AMP H
Request a Quote Datasheet
Description
RECEPTACLE - POWERCON - 32 AMP H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6473-NAC3MP-HC-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6473-NAC3MP-HC-ND
Plugs and Receptacles 6473-NAC3MP-HC-ND
RECEPTACLE - POWERCON - 32 AMP H

RECEPTACLE - POWERCON - 32 AMP H

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
NAC3MP-HC
Power Connectors NAC3MP-HC
powerCON AC Locking Connector

powerCON AC Locking Connector

Buy Now
Fiber Optic Connector Assemblies - NAC3MP-HC - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
NAC3MP-HC
Fiber Optic Connector Assemblies NAC3MP-HC
Fiber Optic Connector Assemblies

Fiber Optic Connector Assemblies

Supplier's Site
Connector, Ac Power, Plug, 32A; Product Range Neutrik - 75M0467 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Plug, 32A; Product Range Neutrik
75M0467
Connector, Ac Power, Plug, 32A; Product Range Neutrik 75M0467
CONNECTOR, AC POWER, PLUG, 32A; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Connector Colour:Black; Connector Type:Power EntryRoHS Compliant: Yes

CONNECTOR, AC POWER, PLUG, 32A; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; Connector Colour:Black; Connector Type:Power EntryRoHS Compliant: Yes

Supplier's Site Datasheet
Power Chassis Connector, 32 Amp Ac; Product Range Neutrik - 08R5798 - Newark, An Avnet Company
Chicago, IL, United States
Power Chassis Connector, 32 Amp Ac; Product Range Neutrik
08R5798
Power Chassis Connector, 32 Amp Ac; Product Range Neutrik 08R5798
POWER CHASSIS CONNECTOR, 32 AMP AC; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

POWER CHASSIS CONNECTOR, 32 AMP AC; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:32A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NAC3MP-HC-ND NAC3MP-HC NAC3MP-HC 75M0467
Product Name Plugs and Receptacles Power Connectors Fiber Optic Connector Assemblies Connector, Ac Power, Plug, 32A; Product Range Neutrik
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Shrouded Banana Socket, Adapter - 9430 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details