RECEPTACLE - POWERCON TRUE1 TOP
Receptacle - powerCON TRUE1 TOP - female
POWER ENTRY, RCPT, 20A, 250VAC, PANEL; Product Range:powerCON TRUE1 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
MAINS CHASSIS OUTLET CBC TOP; Product Range:powerCON TRUE1 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:16A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NAC3FPX-TOP-ND | NAC3FPX-TOP | 85AC0746 | 99AC9369 |
| Product Name | Plugs and Receptacles | connector accessories | Power Entry, Rcpt, 20A, 250Vac, Panel; Product Range Neutrik | Mains Chassis Outlet Cbc Top; Product Range Neutrik |
| Mounting | Panel Mount, Flange | Panel Mount | Panel Mount |