Neutrik USA, Inc. Plugs and Receptacles NAC3FPX-ST-TOP

Description
RECEPTACLE - POWERCON TRUE1 TOP
Request a Quote Datasheet
Description
RECEPTACLE - POWERCON TRUE1 TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6473-NAC3FPX-ST-TOP-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6473-NAC3FPX-ST-TOP-ND
Plugs and Receptacles 6473-NAC3FPX-ST-TOP-ND
RECEPTACLE - POWERCON TRUE1 TOP

RECEPTACLE - POWERCON TRUE1 TOP

Buy Now Datasheet
Swedesboro, NJ, United States
connector accessories
NAC3FPX-ST-TOP
connector accessories NAC3FPX-ST-TOP
Receptacle - powerCON TRUE1 TOP - female

Receptacle - powerCON TRUE1 TOP - female

Buy Now
Swedesboro, NJ, United States
Power Connectors
NAC3FPX-ST-TOP
Power Connectors NAC3FPX-ST-TOP
powerCON AC Locking Connector

powerCON AC Locking Connector

Buy Now
Power Entry, Rcpt, 20A, 250Vac, Panel; Product Range Neutrik - 85AC0745 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 20A, 250Vac, Panel; Product Range Neutrik
85AC0745
Power Entry, Rcpt, 20A, 250Vac, Panel; Product Range Neutrik 85AC0745
POWER ENTRY, RCPT, 20A, 250VAC, PANEL; Product Range:powerCON TRUE1 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

POWER ENTRY, RCPT, 20A, 250VAC, PANEL; Product Range:powerCON TRUE1 Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-NAC3FPX-ST-TOP-ND NAC3FPX-ST-TOP 85AC0745
Product Name Plugs and Receptacles connector accessories Power Entry, Rcpt, 20A, 250Vac, Panel; Product Range Neutrik
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1871/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers