Neutrik USA, Inc. Power Connectors NAC3FCB

Description
powerCON AC Locking Connector
Request a Quote Datasheet
Description
powerCON AC Locking Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
NAC3FCB
Power Connectors NAC3FCB
powerCON AC Locking Connector

powerCON AC Locking Connector

Buy Now
Fiber Optic Connector Assemblies - NAC3FCB - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
NAC3FCB
Fiber Optic Connector Assemblies NAC3FCB
Fiber Optic Connector Assemblies

Fiber Optic Connector Assemblies

Supplier's Site
Plug, Type B, Grey, Lockable, Screw; Product Range Neutrik - 14J4816 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Type B, Grey, Lockable, Screw; Product Range Neutrik
14J4816
Plug, Type B, Grey, Lockable, Screw; Product Range Neutrik 14J4816
PLUG, TYPE B, GREY, LOCKABLE, SCREW; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw / Solder; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

PLUG, TYPE B, GREY, LOCKABLE, SCREW; Product Range:powerCON Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw / Solder; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ac Power, Socket, 20A; Product Range Neutrik - 91F3454 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Socket, 20A; Product Range Neutrik
91F3454
Connector, Ac Power, Socket, 20A; Product Range Neutrik 91F3454
CONNECTOR, AC POWER, SOCKET, 20A; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, AC POWER, SOCKET, 20A; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NAC3FCB NAC3FCB 14J4816 91F3454
Product Name Power Connectors Fiber Optic Connector Assemblies Plug, Type B, Grey, Lockable, Screw; Product Range Neutrik Connector, Ac Power, Socket, 20A; Product Range Neutrik
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7909F4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details