Neutrik USA, Inc. Power Connectors NAC3FCA

Description
powerCON AC Locking Connector
Request a Quote Datasheet
Description
powerCON AC Locking Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
NAC3FCA
Power Connectors NAC3FCA
powerCON AC Locking Connector

powerCON AC Locking Connector

Buy Now
Connector, Ac Power, Socket, 20A, 3 Conductor; Product Range Neutrik - 91F3453 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ac Power, Socket, 20A, 3 Conductor; Product Range Neutrik
91F3453
Connector, Ac Power, Socket, 20A, 3 Conductor; Product Range Neutrik 91F3453
CONNECTOR, AC POWER, SOCKET, 20A, 3 CONDUCTOR; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

CONNECTOR, AC POWER, SOCKET, 20A, 3 CONDUCTOR; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Powercon Lockable 3 Pin Connector, Power-In, Screw Terminals, Blue Rohs Compliant Neutrik - 14J4815 - Newark, An Avnet Company
Chicago, IL, United States
Powercon Lockable 3 Pin Connector, Power-In, Screw Terminals, Blue Rohs Compliant Neutrik
14J4815
Powercon Lockable 3 Pin Connector, Power-In, Screw Terminals, Blue Rohs Compliant Neutrik 14J4815
powerCON Lockable 3 Pin connector, Power-in, Screw Terminals, Blue RoHS Compliant: Yes

powerCON Lockable 3 Pin connector, Power-in, Screw Terminals, Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Fiber Optic Connector Assemblies - NAC3FCA - ODG (Origin Data Global)
Shenzhen, China
Fiber Optic Connector Assemblies
NAC3FCA
Fiber Optic Connector Assemblies NAC3FCA
Fiber Optic Connector Assemblies

Fiber Optic Connector Assemblies

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NAC3FCA 91F3453 14J4815 NAC3FCA
Product Name Power Connectors Connector, Ac Power, Socket, 20A, 3 Conductor; Product Range Neutrik Powercon Lockable 3 Pin Connector, Power-In, Screw Terminals, Blue Rohs Compliant Neutrik Fiber Optic Connector Assemblies
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Accessories - 2262-A22525-016-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details