Conn Power F 1 POS Screw ST Cable Mount 1 Terminal 1 Port Product overview: NAC3FC-HC from Neutrik Group is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-NAC3FC-HC can be used for catalog matching and distributor lookup.
CABLE END - POWERCON - 32 AMP HI
CONNECTOR, AC POWER, SOCKET, 32A; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Connector Colour:Black RoHS Compliant: Yes
POWER CABLE CONNECTOR, 32 AMP; Product Range:powerCON Series; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:32A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Fiber Optic Connector Assemblies
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | NAC3FC-HC | 436-NAC3FC-HC | 6473-NAC3FC-HC-ND | 70M9999 | NAC3FC-HC |
| Product Name | Power Connectors | Electronic Connector | Plugs and Receptacles | Connector, Ac Power, Socket, 32A; Product Range Neutrik | Fiber Optic Connector Assemblies |
| Voltage Rating | 250 volts | 250 volts | 250 volts |