Neutrik USA, Inc. Circular Housing, Push-Pull, Cable; Product Range Neutrik MSC

Description
CIRCULAR HOUSING, PUSH-PULL, CABLE; Product Range:miniCON Series; Shell Type:Cable Mount Connector; For Use With:Neutrik miniCON Series MBC, MBS, MPC and MPS Contacts; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR HOUSING, PUSH-PULL, CABLE; Product Range:miniCON Series; Shell Type:Cable Mount Connector; For Use With:Neutrik miniCON Series MBC, MBS, MPC and MPS Contacts; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Housing, Push-Pull, Cable; Product Range Neutrik - 27B4170 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Push-Pull, Cable; Product Range Neutrik
27B4170
Circular Housing, Push-Pull, Cable; Product Range Neutrik 27B4170
CIRCULAR HOUSING, PUSH-PULL, CABLE; Product Range:miniCON Series; Shell Type:Cable Mount Connector; For Use With:Neutrik miniCON Series MBC, MBS, MPC and MPS Contacts; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes

CIRCULAR HOUSING, PUSH-PULL, CABLE; Product Range:miniCON Series; Shell Type:Cable Mount Connector; For Use With:Neutrik miniCON Series MBC, MBS, MPC and MPS Contacts; Connector Body Material:-; Connector Shell Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27B4170
Product Name Circular Housing, Push-Pull, Cable; Product Range Neutrik
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details