Neutrik USA, Inc. Bushing, Ethercon Rj45 Conn, Blue; Accessory Type Neutrik BSE-6

Description
BUSHING, ETHERCON RJ45 CONN, BLUE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes
Datasheet
Description
BUSHING, ETHERCON RJ45 CONN, BLUE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushing, Ethercon Rj45 Conn, Blue; Accessory Type Neutrik - 16AC2893 - Newark, An Avnet Company
Chicago, IL, United States
Bushing, Ethercon Rj45 Conn, Blue; Accessory Type Neutrik
16AC2893
Bushing, Ethercon Rj45 Conn, Blue; Accessory Type Neutrik 16AC2893
BUSHING, ETHERCON RJ45 CONN, BLUE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

BUSHING, ETHERCON RJ45 CONN, BLUE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16AC2893
Product Name Bushing, Ethercon Rj45 Conn, Blue; Accessory Type Neutrik
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200194 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.760 inch (19.3 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Connector Strain Relief - 1-2308349-2 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Strain Relief Liquid Tight Flex - 85820240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.354 inch (5 to 9 mm)
View Details