Neutrik USA, Inc. Bushing, Ethercon Rj45 Conn, Orange; Accessory Type Neutrik BSE-3

Description
BUSHING, ETHERCON RJ45 CONN, ORANGE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet
Description
BUSHING, ETHERCON RJ45 CONN, ORANGE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushing, Ethercon Rj45 Conn, Orange; Accessory Type Neutrik - 16AC2890 - Newark, An Avnet Company
Chicago, IL, United States
Bushing, Ethercon Rj45 Conn, Orange; Accessory Type Neutrik
16AC2890
Bushing, Ethercon Rj45 Conn, Orange; Accessory Type Neutrik 16AC2890
BUSHING, ETHERCON RJ45 CONN, ORANGE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

BUSHING, ETHERCON RJ45 CONN, ORANGE; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16AC2890
Product Name Bushing, Ethercon Rj45 Conn, Orange; Accessory Type Neutrik
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5206478-3 - TE Connectivity
Specs
Material Polypropylene
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822550 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details