Neutrik USA, Inc. Modular Connector; Lan Category Neutrik 108E(WALL PLATE)

Description
MODULAR CONNECTOR; LAN Category:Cat5e; Product Range:etherCON RJ45 Series; Connector Type:RJ45; Contact Material:Bronze; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet
Description
MODULAR CONNECTOR; LAN Category:Cat5e; Product Range:etherCON RJ45 Series; Connector Type:RJ45; Contact Material:Bronze; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle; No. of Ports:1Ports RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector; Lan Category Neutrik - 61H9123 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; Lan Category Neutrik
61H9123
Modular Connector; Lan Category Neutrik 61H9123
MODULAR CONNECTOR; LAN Category:Cat5e; Product Range:etherCON RJ45 Series; Connector Type:RJ45; Contact Material:Bronze; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle; No. of Ports:1Ports RoHS Compliant: Yes

MODULAR CONNECTOR; LAN Category:Cat5e; Product Range:etherCON RJ45 Series; Connector Type:RJ45; Contact Material:Bronze; Contact Plating:Gold over Nickel Plated Contacts; Gender:Receptacle; No. of Ports:1Ports RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61H9123
Product Name Modular Connector; Lan Category Neutrik
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers