NETZSCH Premier Technologies LLC Top Removal Dust Filter

Description
Hose filter in Top Removal Execution Optimally designed to meet the Requirements of your Product General In Top Removal dust filters the filter hoses and -baskets are removed from the top via the clean gas side. Depending on the application case or use the dust filter execution is designed and put together from a wide-ranging portfolio with many, varied options. Pressureless, pressure shock resistant or pressure relieved round- or rectangular filter in various material executions Filter areas from 0.2 m2 up to 1000 m2 Equipped with unscrewable or hinged cover for free access to the clean gas chamber Beater floor or complete filter upper part can be lifted off using a crane or swivel arm Rapid locking system SmartLock for reduction of time required for opening and closing flange connection between raw- and gas side chamber Filter perforation plate can be lifted off completely with filter hoses and -baskets Snap-Ring technology for high dust-tightness to the clean gas chamber and the lowest possible residual dust content Delivery of all commercially available filter hose qualities as well as special equipment e.g. for higher operating temperatures or very fine dusts Filter baskets in galvanized or rustproof execution Rectangular construction also possible for lower negative pressures and greater air volumes Accessible filter upper part Execution with self-supporting filter elements also possible
Datasheet
Description
Hose filter in Top Removal Execution Optimally designed to meet the Requirements of your Product General In Top Removal dust filters the filter hoses and -baskets are removed from the top via the clean gas side. Depending on the application case or use the dust filter execution is designed and put together from a wide-ranging portfolio with many, varied options. Pressureless, pressure shock resistant or pressure relieved round- or rectangular filter in various material executions Filter areas from 0.2 m2 up to 1000 m2 Equipped with unscrewable or hinged cover for free access to the clean gas chamber Beater floor or complete filter upper part can be lifted off using a crane or swivel arm Rapid locking system SmartLock for reduction of time required for opening and closing flange connection between raw- and gas side chamber Filter perforation plate can be lifted off completely with filter hoses and -baskets Snap-Ring technology for high dust-tightness to the clean gas chamber and the lowest possible residual dust content Delivery of all commercially available filter hose qualities as well as special equipment e.g. for higher operating temperatures or very fine dusts Filter baskets in galvanized or rustproof execution Rectangular construction also possible for lower negative pressures and greater air volumes Accessible filter upper part Execution with self-supporting filter elements also possible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Removal Dust Filter -  - NETZSCH Premier Technologies LLC
Exton, PA, USA
Top Removal Dust Filter
Top Removal Dust Filter
Hose filter in Top Removal Execution Optimally designed to meet the Requirements of your Product General In Top Removal dust filters the filter hoses and -baskets are removed from the top via the clean gas side. Depending on the application case or use the dust filter execution is designed and put together from a wide-ranging portfolio with many, varied options. Pressureless, pressure shock resistant or pressure relieved round- or rectangular filter in various material executions Filter areas from 0.2 m2 up to 1000 m2 Equipped with unscrewable or hinged cover for free access to the clean gas chamber Beater floor or complete filter upper part can be lifted off using a crane or swivel arm Rapid locking system SmartLock for reduction of time required for opening and closing flange connection between raw- and gas side chamber Filter perforation plate can be lifted off completely with filter hoses and -baskets Snap-Ring technology for high dust-tightness to the clean gas chamber and the lowest possible residual dust content Delivery of all commercially available filter hose qualities as well as special equipment e.g. for higher operating temperatures or very fine dusts Filter baskets in galvanized or rustproof execution Rectangular construction also possible for lower negative pressures and greater air volumes Accessible filter upper part Execution with self-supporting filter elements also possible

Hose filter in Top Removal Execution

Optimally designed to meet the Requirements of your Product

General

In Top Removal dust filters the filter hoses and -baskets are removed from the top via the clean gas side. Depending on the application case or use the dust filter execution is designed and put together from a wide-ranging portfolio with many, varied options.

  • Pressureless, pressure shock resistant or pressure relieved round- or rectangular filter in various material executions
  • Filter areas from 0.2 m2 up to 1000 m2
  • Equipped with unscrewable or hinged cover for free access to the clean gas chamber
  • Beater floor or complete filter upper part can be lifted off using a crane or swivel arm
  • Rapid locking system SmartLock for reduction of time required for opening and closing flange connection between raw- and gas side chamber
  • Filter perforation plate can be lifted off completely with filter hoses and -baskets
  • Snap-Ring technology for high dust-tightness to the clean gas chamber and the lowest possible residual dust content
  • Delivery of all commercially available filter hose qualities as well as special equipment e.g. for higher operating temperatures or very fine dusts
  • Filter baskets in galvanized or rustproof execution
  • Rectangular construction also possible for lower negative pressures and greater air volumes
  • Accessible filter upper part
  • Execution with self-supporting filter elements also possible
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Filter Elements
Product Name Top Removal Dust Filter
Configuration In-line
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 611324 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 13.2 GPM (50 L/min)
View Details
Specs
Application / Industry Liquid Line
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Nylon 66 Pleated Filter Cartridge(NY66MC) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Chemical, Ultra-pure liquid, Alkaline organic solvents
Filtration Product Chemical
View Details