NETZSCH Premier Technologies LLC Stationary Intensive Mixer PMD / PMD-VC

Description
PMD-VC Intensive Mixers Stationary Mixers for Processing of Large Batches General The PMD-VC intensive mixers are large-volume stationary mixing and dispersing units for processing medium- to high-viscosity product batches. They are successfully employed primarily in the coatings, printing inks, wall paints, pigments and construction industries. (VC – Variable Capacity – variable effective volume). The special conical geometry of the mixing tank allows the processing of partial batches from approx. 25% of the stated effective volume, and thus guarantees great flexibility. The compact design with the proven drive concept facilitates the mounting of a bigbag discharger and additional feeding system directly on the machine. It is therefore ideal for integration into automated production processes. Advantages Reduced power requirement due to the functional separation of mixing, with the multi-arm anchor agitator, and dispersing, with the toothed disk Minimal increase in the product temperature Variable height adjustment of the toothed disk by means of the hydraulic lifting column Scraper blades on the anchor agitator guarantee complete product exchange on the tank walls as well as residue-free emptying Intensive product cooling due to complete product exchange on the tank walls Machine suitable for installation on platform or floor Very easy to clean Closed design Partial batch processing from approx. 25% effective volume Fast, efficient feeding of solids with ADS sound system Variable speed for dispersion disk
Datasheet
Description
PMD-VC Intensive Mixers Stationary Mixers for Processing of Large Batches General The PMD-VC intensive mixers are large-volume stationary mixing and dispersing units for processing medium- to high-viscosity product batches. They are successfully employed primarily in the coatings, printing inks, wall paints, pigments and construction industries. (VC – Variable Capacity – variable effective volume). The special conical geometry of the mixing tank allows the processing of partial batches from approx. 25% of the stated effective volume, and thus guarantees great flexibility. The compact design with the proven drive concept facilitates the mounting of a bigbag discharger and additional feeding system directly on the machine. It is therefore ideal for integration into automated production processes. Advantages Reduced power requirement due to the functional separation of mixing, with the multi-arm anchor agitator, and dispersing, with the toothed disk Minimal increase in the product temperature Variable height adjustment of the toothed disk by means of the hydraulic lifting column Scraper blades on the anchor agitator guarantee complete product exchange on the tank walls as well as residue-free emptying Intensive product cooling due to complete product exchange on the tank walls Machine suitable for installation on platform or floor Very easy to clean Closed design Partial batch processing from approx. 25% effective volume Fast, efficient feeding of solids with ADS sound system Variable speed for dispersion disk
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stationary Intensive Mixer - PMD / PMD-VC - NETZSCH Premier Technologies LLC
Exton, PA, USA
Stationary Intensive Mixer
PMD / PMD-VC
Stationary Intensive Mixer PMD / PMD-VC
PMD-VC Intensive Mixers Stationary Mixers for Processing of Large Batches General The PMD-VC intensive mixers are large-volume stationary mixing and dispersing units for processing medium- to high-viscosity product batches. They are successfully employed primarily in the coatings, printing inks, wall paints, pigments and construction industries. (VC – Variable Capacity – variable effective volume). The special conical geometry of the mixing tank allows the processing of partial batches from approx. 25% of the stated effective volume, and thus guarantees great flexibility. The compact design with the proven drive concept facilitates the mounting of a bigbag discharger and additional feeding system directly on the machine. It is therefore ideal for integration into automated production processes. Advantages Reduced power requirement due to the functional separation of mixing, with the multi-arm anchor agitator, and dispersing, with the toothed disk Minimal increase in the product temperature Variable height adjustment of the toothed disk by means of the hydraulic lifting column Scraper blades on the anchor agitator guarantee complete product exchange on the tank walls as well as residue-free emptying Intensive product cooling due to complete product exchange on the tank walls Machine suitable for installation on platform or floor Very easy to clean Closed design Partial batch processing from approx. 25% effective volume Fast, efficient feeding of solids with ADS sound system Variable speed for dispersion disk

PMD-VC Intensive Mixers

Stationary Mixers for Processing of Large Batches

General

The PMD-VC intensive mixers are large-volume stationary mixing and dispersing units for processing medium- to high-viscosity product batches. They are successfully employed primarily in the coatings, printing inks, wall paints, pigments and construction industries. (VC – Variable Capacity – variable effective volume).

The special conical geometry of the mixing tank allows the processing of partial batches from approx. 25% of the stated effective volume, and thus guarantees great flexibility.

The compact design with the proven drive concept facilitates the mounting of a bigbag discharger and additional feeding system directly on the machine. It is therefore ideal for integration into automated production processes.

Advantages

  • Reduced power requirement due to the functional separation of mixing, with the multi-arm anchor agitator, and dispersing, with the toothed disk
  • Minimal increase in the product temperature
  • Variable height adjustment of the toothed disk by means of the hydraulic lifting column
  • Scraper blades on the anchor agitator guarantee complete product exchange on the tank walls as well as residue-free emptying
  • Intensive product cooling due to complete product exchange on the tank walls
  • Machine suitable for installation on platform or floor
  • Very easy to clean
  • Closed design
  • Partial batch processing from approx. 25% effective volume
  • Fast, efficient feeding of solids with ADS sound system
  • Variable speed for dispersion disk
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Industrial Mixers
Product Number PMD / PMD-VC
Product Name Stationary Intensive Mixer
Applications / Industry Adhesives Processing; Agricultural Products; Cosmetics Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated (optional feature); Programmable
Display Type Digital Numerical Display
User Interface Digital
Media Type Solid with Liquid Addition
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizer Mixer (CAVITRON) - 1035 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 600 to 10560 GPH (631 to 11104 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
High Speed Powder Induction-Batch Mixer, Vacuum/Pressure Design - Series 500 SLIM - Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Mixer Type Rotor-Stator
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details