NETZSCH Premier Technologies LLC Inline Homogeneous Dispersers Epsilon

Description
Epsilon Inline Disperser The New Inline Mixing Experience General With the Epsilon, NETZSCH offers a new, compact solution for producing homogeneous dispersions with reproducible quality in an inline process. Here, the dispersion process takes place in an atmospherically sealed processing chamber and is thus dust and emission free. The Epsilon inline disperser is operated in circulation mode, whereby the powder can be fed from a bag via suction lance or bag feeding station. Alternatively, it can be fed via BigBag or from a silo. The Epsilon operates similarly to a feed pump. Through optimal flow control, a negative pressure is created in the processing chamber during operation. This negative pressure is used to draw in the powder, whereby, in combination with appropriate powder delivery, introduction of external air is minimized. Here, the wetting process is not based on the classic rotor-stator principle, by which dispersion is achieved through high shear rates. The principle of the Epsilon is based on the introduction of the powder under negative pressure in a continuous, large liquid surface. Due to the pressure gradient between the supply and delivery sides, the liquid is pressed into the agglomerate structure such that, within a very short period of time, the individual particles of the solid are almost ideally wetted. Because of the low shear rates, the energy input is significantly lower than for conventional rotor-stator systems, which means that a smaller increase in the product temperature is achieved. Your Benefit Dispersion quality Sustainably reproducible product quality High dispersion capacity through powder intake Small temperature input Easy Handling and Cleaning Excellent cleaning with minimal effort through small processing chamber Quick product change Easy handling and reliability in operation Dust and emission free Sealed process housing, thus cleaning manufacturing possible No dust-induced adhesion or encrustation in the processing chamber Process reliability Software eliminates operating errors Tolerant of small foreign objects
Datasheet
Description
Epsilon Inline Disperser The New Inline Mixing Experience General With the Epsilon, NETZSCH offers a new, compact solution for producing homogeneous dispersions with reproducible quality in an inline process. Here, the dispersion process takes place in an atmospherically sealed processing chamber and is thus dust and emission free. The Epsilon inline disperser is operated in circulation mode, whereby the powder can be fed from a bag via suction lance or bag feeding station. Alternatively, it can be fed via BigBag or from a silo. The Epsilon operates similarly to a feed pump. Through optimal flow control, a negative pressure is created in the processing chamber during operation. This negative pressure is used to draw in the powder, whereby, in combination with appropriate powder delivery, introduction of external air is minimized. Here, the wetting process is not based on the classic rotor-stator principle, by which dispersion is achieved through high shear rates. The principle of the Epsilon is based on the introduction of the powder under negative pressure in a continuous, large liquid surface. Due to the pressure gradient between the supply and delivery sides, the liquid is pressed into the agglomerate structure such that, within a very short period of time, the individual particles of the solid are almost ideally wetted. Because of the low shear rates, the energy input is significantly lower than for conventional rotor-stator systems, which means that a smaller increase in the product temperature is achieved. Your Benefit Dispersion quality Sustainably reproducible product quality High dispersion capacity through powder intake Small temperature input Easy Handling and Cleaning Excellent cleaning with minimal effort through small processing chamber Quick product change Easy handling and reliability in operation Dust and emission free Sealed process housing, thus cleaning manufacturing possible No dust-induced adhesion or encrustation in the processing chamber Process reliability Software eliminates operating errors Tolerant of small foreign objects
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Homogeneous Dispersers - Epsilon - NETZSCH Premier Technologies LLC
Exton, PA, USA
Inline Homogeneous Dispersers
Epsilon
Inline Homogeneous Dispersers Epsilon
Epsilon Inline Disperser The New Inline Mixing Experience General With the Epsilon, NETZSCH offers a new, compact solution for producing homogeneous dispersions with reproducible quality in an inline process. Here, the dispersion process takes place in an atmospherically sealed processing chamber and is thus dust and emission free. The Epsilon inline disperser is operated in circulation mode, whereby the powder can be fed from a bag via suction lance or bag feeding station. Alternatively, it can be fed via BigBag or from a silo. The Epsilon operates similarly to a feed pump. Through optimal flow control, a negative pressure is created in the processing chamber during operation. This negative pressure is used to draw in the powder, whereby, in combination with appropriate powder delivery, introduction of external air is minimized. Here, the wetting process is not based on the classic rotor-stator principle, by which dispersion is achieved through high shear rates. The principle of the Epsilon is based on the introduction of the powder under negative pressure in a continuous, large liquid surface. Due to the pressure gradient between the supply and delivery sides, the liquid is pressed into the agglomerate structure such that, within a very short period of time, the individual particles of the solid are almost ideally wetted. Because of the low shear rates, the energy input is significantly lower than for conventional rotor-stator systems, which means that a smaller increase in the product temperature is achieved. Your Benefit Dispersion quality Sustainably reproducible product quality High dispersion capacity through powder intake Small temperature input Easy Handling and Cleaning Excellent cleaning with minimal effort through small processing chamber Quick product change Easy handling and reliability in operation Dust and emission free Sealed process housing, thus cleaning manufacturing possible No dust-induced adhesion or encrustation in the processing chamber Process reliability Software eliminates operating errors Tolerant of small foreign objects

Epsilon Inline Disperser

The New Inline Mixing Experience

General

With the Epsilon, NETZSCH offers a new, compact solution for producing homogeneous dispersions with reproducible quality in an inline process. Here, the dispersion process takes place in an atmospherically sealed processing chamber and is thus dust and emission free.

The Epsilon inline disperser is operated in circulation mode, whereby the powder can be fed from a bag via suction lance or bag feeding station. Alternatively, it can be fed via BigBag or from a silo.

The Epsilon operates similarly to a feed pump. Through optimal flow control, a negative pressure is created in the processing chamber during operation. This negative pressure is used to draw in the powder, whereby, in combination with appropriate powder delivery, introduction of external air is minimized.

Here, the wetting process is not based on the classic rotor-stator principle, by which dispersion is achieved through high shear rates. The principle of the Epsilon is based on the introduction of the powder under negative pressure in a continuous, large liquid surface. Due to the pressure gradient between the supply and delivery sides, the liquid is pressed into the agglomerate structure such that, within a very short period of time, the individual particles of the solid are almost ideally wetted. Because of the low shear rates, the energy input is significantly lower than for conventional rotor-stator systems, which means that a smaller increase in the product temperature is achieved.

Your Benefit

Dispersion quality

  • Sustainably reproducible product quality
  • High dispersion capacity through powder intake
  • Small temperature input

Easy Handling and Cleaning

  • Excellent cleaning with minimal effort through small processing chamber
  • Quick product change
  • Easy handling and reliability in operation

Dust and emission free

  • Sealed process housing, thus cleaning manufacturing possible
  • No dust-induced adhesion or encrustation in the processing chamber

Process reliability

  • Software eliminates operating errors
  • Tolerant of small foreign objects
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Industrial Mixers
Product Number Epsilon
Product Name Inline Homogeneous Dispersers
Applications / Industry Agricultural Products; Paint / Coating Processing; Battery
Features Continuous; Programmable (optional feature)
Display Type Digital Numerical Display
User Interface Digital
Media Type Solid with Liquid Addition
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details
High Speed Disperser - HSD Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Paint / Coating Processing; Plastic Processing; Sanitary Processing (optional feature)
Features Variable; Explosion Proof (optional feature)
User Interface Analog
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1020 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3960 GPH (252 to 4164 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details