NETZSCH Premier Technologies LLC Cyclone Separators

Description
Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone tangentially via the inlet spiral and is then set in a rotating motion. In the vortex the coarse particles are transported outwards by centrifugal force and then separated out through the product outlet. Small particles leave the cyclone at the gas outlet with the gas flow after a vortex reversion (secondary vortex) upwards through the immersion tube. With a NETZSCH cyclone you can achieve a degree of separation of up to 99.9%* depending on the product and fineness. * Example: Product density = 7.87 g/cm3, fineness d97 = 11.2 µm Executions with NETZSCH Cyclones With spiral hood for vortex-free gas outlet and conditioning hopper which prevents entrainment of the separated product in the secondary vortex Separation flange, can be optionally equipped with swivel device with manual winch or in hydraulic variants for simplifying demounting and cleaning Pressure shock resistant execution up to 10 bar(g) possible Materials normal- (1.0037) or stainless steel (1.4301, 1.4404, 1.4541, 1.4571) Surfaces and coatings: Ground Polished PU, Teflon or ceramic coatings Further executions upon request Use of Cyclones For use when frequent product change is required, for example in laboratory area In plants which are run with many different milling settings In plants which must be cleaned frequently (product characteristics, product change) To avoid contamination of the product with filter material (fibers) Focus on Your Advantages Proven and tested construction for problem-free long-term operation High efficiency and reliable separation of dry particles with high degree of separation Low operating costs
Datasheet
Description
Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone tangentially via the inlet spiral and is then set in a rotating motion. In the vortex the coarse particles are transported outwards by centrifugal force and then separated out through the product outlet. Small particles leave the cyclone at the gas outlet with the gas flow after a vortex reversion (secondary vortex) upwards through the immersion tube. With a NETZSCH cyclone you can achieve a degree of separation of up to 99.9%* depending on the product and fineness. * Example: Product density = 7.87 g/cm3, fineness d97 = 11.2 µm Executions with NETZSCH Cyclones With spiral hood for vortex-free gas outlet and conditioning hopper which prevents entrainment of the separated product in the secondary vortex Separation flange, can be optionally equipped with swivel device with manual winch or in hydraulic variants for simplifying demounting and cleaning Pressure shock resistant execution up to 10 bar(g) possible Materials normal- (1.0037) or stainless steel (1.4301, 1.4404, 1.4541, 1.4571) Surfaces and coatings: Ground Polished PU, Teflon or ceramic coatings Further executions upon request Use of Cyclones For use when frequent product change is required, for example in laboratory area In plants which are run with many different milling settings In plants which must be cleaned frequently (product characteristics, product change) To avoid contamination of the product with filter material (fibers) Focus on Your Advantages Proven and tested construction for problem-free long-term operation High efficiency and reliable separation of dry particles with high degree of separation Low operating costs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyclone Separators -  - NETZSCH Premier Technologies LLC
Exton, PA, USA
Cyclone Separators
Cyclone Separators
Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone tangentially via the inlet spiral and is then set in a rotating motion. In the vortex the coarse particles are transported outwards by centrifugal force and then separated out through the product outlet. Small particles leave the cyclone at the gas outlet with the gas flow after a vortex reversion (secondary vortex) upwards through the immersion tube. With a NETZSCH cyclone you can achieve a degree of separation of up to 99.9%* depending on the product and fineness. * Example: Product density = 7.87 g/cm3, fineness d97 = 11.2 µm Executions with NETZSCH Cyclones With spiral hood for vortex-free gas outlet and conditioning hopper which prevents entrainment of the separated product in the secondary vortex Separation flange, can be optionally equipped with swivel device with manual winch or in hydraulic variants for simplifying demounting and cleaning Pressure shock resistant execution up to 10 bar(g) possible Materials normal- (1.0037) or stainless steel (1.4301, 1.4404, 1.4541, 1.4571) Surfaces and coatings: Ground Polished PU, Teflon or ceramic coatings Further executions upon request Use of Cyclones For use when frequent product change is required, for example in laboratory area In plants which are run with many different milling settings In plants which must be cleaned frequently (product characteristics, product change) To avoid contamination of the product with filter material (fibers) Focus on Your Advantages Proven and tested construction for problem-free long-term operation High efficiency and reliable separation of dry particles with high degree of separation Low operating costs

Cyclones

Centrifugal Separator with Extremely High Degree of Separation

General

Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone tangentially via the inlet spiral and is then set in a rotating motion. In the vortex the coarse particles are transported outwards by centrifugal force and then separated out through the product outlet. Small particles leave the cyclone at the gas outlet with the gas flow after a vortex reversion (secondary vortex) upwards through the immersion tube. With a NETZSCH cyclone you can achieve a degree of separation of up to 99.9%* depending on the product and fineness.

* Example: Product density = 7.87 g/cm3, fineness d97 = 11.2 µm

Executions with NETZSCH Cyclones

  • With spiral hood for vortex-free gas outlet and conditioning hopper which prevents entrainment of the separated product in the secondary vortex
  • Separation flange, can be optionally equipped with swivel device with manual winch or in hydraulic variants for simplifying demounting and cleaning
  • Pressure shock resistant execution up to 10 bar(g) possible
  • Materials normal- (1.0037) or stainless steel (1.4301, 1.4404, 1.4541, 1.4571)
  • Surfaces and coatings:
    • Ground
    • Polished
    • PU, Teflon or ceramic coatings
    • Further executions upon request

Use of Cyclones

  • For use when frequent product change is required, for example in laboratory area
  • In plants which are run with many different milling settings
  • In plants which must be cleaned frequently (product characteristics, product change)
  • To avoid contamination of the product with filter material (fibers)

Focus on Your Advantages

  • Proven and tested construction for problem-free long-term operation
  • High efficiency and reliable separation of dry particles with high degree of separation
  • Low operating costs
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Dust Collectors and Dust Collector Filters
Product Name Cyclone Separators
Collector Type Stationary Unit
Unlock Full Specs
to access all available technical data

Similar Products

Vortex And Venturi Wet Scrubber Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details
Amtech ATH Horizontal Cartridge Collectors - Amtech ATH 4-64 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units; Fire Retardant 80/20 Cellulose/Polyester 26"x13.88 99.5% @ 0.5 microns (64x)
Airflow 16250 to 32500 SCFM (27621 to 55241 m³/hr)
View Details
DRY ESP -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Electrostatic Precipitators
Efficiency 99 to 100 %
View Details
Centrifugal Separators / Cyclones ZSA -  - LTG Incorporated
Specs
Collector Type Stationary Unit
Applications FinePowders
Separation / Filtration System Cyclone (Centrifugal) Separator
View Details