NETZSCH Premier Technologies LLC Explosion-Hazardous Area Hose Filter ATEX-Filter

Description
ATEX-Filter Safe Use also in Explosion-Hazardous Areas General NETZSCH Trockenmahltechnik GmbH has the required ATEX-EC-type examination certificate with certification for six filter model ranges for the EX-ZONE 20, II1D, according to directive 2014/34/EU, which was issued by an official body for the designated use in explosion hazardous areas. Pressure-shock resistant jet-nozzle filter in round construction with filter hoses or self-supporting filter elements, produced in either explosion pressure resistant or in explosion pressure shock resistant construction. Executed with closed filter housing for a maximum explosion pressure of 10 bar(g) or with a pressure relief device for a maximum reduced explosion overpressure of 2 bar(g). Pressure shock resistant filter in ... ...top removal execution which can be designed 10 bar pressure shock resistant or pressure relieved with rupture disc, with or without explosion channel or with relief vent. ...SmartRemoval execution with filter hose removal from the side through a robust door, pressure relieved design with rupture disc, with or without explosion channel or with relief vent.
Datasheet
Description
ATEX-Filter Safe Use also in Explosion-Hazardous Areas General NETZSCH Trockenmahltechnik GmbH has the required ATEX-EC-type examination certificate with certification for six filter model ranges for the EX-ZONE 20, II1D, according to directive 2014/34/EU, which was issued by an official body for the designated use in explosion hazardous areas. Pressure-shock resistant jet-nozzle filter in round construction with filter hoses or self-supporting filter elements, produced in either explosion pressure resistant or in explosion pressure shock resistant construction. Executed with closed filter housing for a maximum explosion pressure of 10 bar(g) or with a pressure relief device for a maximum reduced explosion overpressure of 2 bar(g). Pressure shock resistant filter in ... ...top removal execution which can be designed 10 bar pressure shock resistant or pressure relieved with rupture disc, with or without explosion channel or with relief vent. ...SmartRemoval execution with filter hose removal from the side through a robust door, pressure relieved design with rupture disc, with or without explosion channel or with relief vent.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion-Hazardous Area Hose Filter - ATEX-Filter - NETZSCH Premier Technologies LLC
Exton, PA, USA
Explosion-Hazardous Area Hose Filter
ATEX-Filter
Explosion-Hazardous Area Hose Filter ATEX-Filter
ATEX-Filter Safe Use also in Explosion-Hazardous Areas General NETZSCH Trockenmahltechnik GmbH has the required ATEX-EC-type examination certificate with certification for six filter model ranges for the EX-ZONE 20, II1D, according to directive 2014/34/EU, which was issued by an official body for the designated use in explosion hazardous areas. Pressure-shock resistant jet-nozzle filter in round construction with filter hoses or self-supporting filter elements, produced in either explosion pressure resistant or in explosion pressure shock resistant construction. Executed with closed filter housing for a maximum explosion pressure of 10 bar(g) or with a pressure relief device for a maximum reduced explosion overpressure of 2 bar(g). Pressure shock resistant filter in ... ...top removal execution which can be designed 10 bar pressure shock resistant or pressure relieved with rupture disc, with or without explosion channel or with relief vent. ...SmartRemoval execution with filter hose removal from the side through a robust door, pressure relieved design with rupture disc, with or without explosion channel or with relief vent.

ATEX-Filter

Safe Use also in Explosion-Hazardous Areas

General

NETZSCH Trockenmahltechnik GmbH has the required ATEX-EC-type examination certificate with certification for six filter model ranges for the EX-ZONE 20, II1D, according to directive 2014/34/EU, which was issued by an official body for the designated use in explosion hazardous areas.

  • Pressure-shock resistant jet-nozzle filter in round construction with filter hoses or self-supporting filter elements, produced in either explosion pressure resistant or in explosion pressure shock resistant construction.
  • Executed with closed filter housing for a maximum explosion pressure of 10 bar(g) or with a pressure relief device for a maximum reduced explosion overpressure of 2 bar(g).

Pressure shock resistant filter in ...

  • ...top removal execution which can be designed 10 bar pressure shock resistant or pressure relieved with rupture disc, with or without explosion channel or with relief vent.
  • ...SmartRemoval execution with filter hose removal from the side through a robust door, pressure relieved design with rupture disc, with or without explosion channel or with relief vent.
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Dust Collectors and Dust Collector Filters
Product Number ATEX-Filter
Product Name Explosion-Hazardous Area Hose Filter
Process Dry Type
Unlock Full Specs
to access all available technical data

Similar Products

FCC Reactor & Regenerator Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Fluid Catalytic Cracking (FCC)
Applications Refinery Processes
Process Dry Type
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-56 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 14250 to 28500 SCFM (24221 to 48442 m³/hr)
View Details
Source Capture Collector - MC2500 - Micro Air
Specs
Collector Type Stationary Unit
Applications General Cleaning; Welding Fumes
Features HEPA/ULPA (optional feature)
View Details