Networks International Corporation LC Bandpass Filter D-436-3

Description
Type: Bandpass Center Frequency: 412.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 412.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - D-436-3 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
D-436-3
LC Bandpass Filter D-436-3
Type: Bandpass Center Frequency: 412.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 412.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number D-436-3
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF12021A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 6000 MHz
View Details
Passive GaAs MMIC 20.1 - 24 GHz Bandpass Filter - MFBP-00154CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details