Networks International Corporation LC Bandpass Filter D-436-2

Description
Type: Lowpass Center Frequency: 353.000 (MHz) Poles: 11 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Lowpass Center Frequency: 353.000 (MHz) Poles: 11 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - D-436-2 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
D-436-2
LC Bandpass Filter D-436-2
Type: Lowpass Center Frequency: 353.000 (MHz) Poles: 11 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Lowpass Center Frequency: 353.000 (MHz) Poles: 11 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number D-436-2
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 7.28 - 7.77 GHz Bandpass Filter - MFBP-00179PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 30000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Low Pass Filter - 5o2798280 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 1700 MHz
View Details
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details