Networks International Corporation LC Bandpass Filter D-424-9

Description
Type: Bandpass Center Frequency: 1687.500 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-031 Length: 1.000 (in) Width: 0.500 (in) Height: 0.310 (in)
Description
Type: Bandpass Center Frequency: 1687.500 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-031 Length: 1.000 (in) Width: 0.500 (in) Height: 0.310 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - D-424-9 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
D-424-9
LC Bandpass Filter D-424-9
Type: Bandpass Center Frequency: 1687.500 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-031 Length: 1.000 (in) Width: 0.500 (in) Height: 0.310 (in)

Type: Bandpass Center Frequency: 1687.500 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-031 Length: 1.000 (in) Width: 0.500 (in) Height: 0.310 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number D-424-9
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC 16.8 GHz Highpass Filter - MFHP-00033CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 61000 MHz
View Details
Band Pass Filter - 5o26106734 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 563 to 577 MHz
View Details