Networks International Corporation LC Bandpass Filter CS-115

Description
Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)
Description
Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - CS-115 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
CS-115
LC Bandpass Filter CS-115
Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)

Type: Bandpass Center Frequency: 112.500 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: NS-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number CS-115
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

DC-2200MHz – Low Pass Filter - UIYLPF9426A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4400 to 6000 MHz
View Details
Passive GaAs MMIC 12.63 - 13.52 GHz Bandpass Filter - MFBP-00187PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details