Networks International Corporation LC Bandpass Filter C-949

Description
Type: Bandpass Center Frequency: 72.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S3-200-050-040C Length: 2.000 (in) Width: 0.500 (in) Height: 0.400 (in)
Description
Type: Bandpass Center Frequency: 72.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S3-200-050-040C Length: 2.000 (in) Width: 0.500 (in) Height: 0.400 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-949 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-949
LC Bandpass Filter C-949
Type: Bandpass Center Frequency: 72.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S3-200-050-040C Length: 2.000 (in) Width: 0.500 (in) Height: 0.400 (in)

Type: Bandpass Center Frequency: 72.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: S3-200-050-040C Length: 2.000 (in) Width: 0.500 (in) Height: 0.400 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-949
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5230TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2410 MHz
View Details
RF Filters - 1761-1046-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 21250 MHz
View Details
2 suppliers
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
Passive GaAs MMIC 21.8 - 26.5 GHz Bandpass Filter - MFBP-00067CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 21820 to 26540 MHz
View Details