Networks International Corporation LC Bandpass Filter C-888

Description
Type: Bandpass Center Frequency: 65.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 65.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-888 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-888
LC Bandpass Filter C-888
Type: Bandpass Center Frequency: 65.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 65.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-050-038S Length: 1.250 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-888
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1903SRCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details
RF Filters - 1761-B070MB6S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6975 MHz
View Details
DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details
FB-0955, 9.55 GHz Bandpass Filter - FB-0955 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 9550 to ? MHz
Package Type Connectorized
View Details