Networks International Corporation LC Bandpass Filter C-846

Description
Type: Bandpass Center Frequency: 12.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)
Description
Type: Bandpass Center Frequency: 12.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-846 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-846
LC Bandpass Filter C-846
Type: Bandpass Center Frequency: 12.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)

Type: Bandpass Center Frequency: 12.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-240-100-060P Length: 2.400 (in) Width: 1.000 (in) Height: 0.600 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-846
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1075217 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 847 MHz
View Details
RF Filters - 1761-B083LB6S-TDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8250 MHz
View Details
4380-5020MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 25 Watts (CW) - HRT-BF(4700/640)-Q9S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 650000 kHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 17.61 GHz Highpass Filter - MFHP-00033CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 70000 MHz
View Details