Networks International Corporation LC Bandpass Filter C-841

Description
Type: Bandpass Center Frequency: 560.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 560.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-841 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-841
LC Bandpass Filter C-841
Type: Bandpass Center Frequency: 560.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 560.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: S4-150-050-035S Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-841
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF6535A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 4.00E6 to 7.00E6 kHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details