Networks International Corporation LC Bandpass Filter C-829

Description
Type: Bandpass Center Frequency: 2110.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-075-040-038S Length: 0.750 (in) Width: 0.400 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 2110.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-075-040-038S Length: 0.750 (in) Width: 0.400 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-829 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-829
LC Bandpass Filter C-829
Type: Bandpass Center Frequency: 2110.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-075-040-038S Length: 0.750 (in) Width: 0.400 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 2110.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: S3-075-040-038S Length: 0.750 (in) Width: 0.400 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-829
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

5.5 to 16.0GHz – High Pass Filter - UIYHPF3426A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4200 MHz
View Details
FB-1575, 15.75 GHz Bandpass Filter - FB-1575 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 15750 to ? MHz
Package Type Connectorized
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
1625-1750 MHz Cavity Band Pass Filter - AB1687B466 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1688 MHz
Bandwidth 125000 kHz
View Details