Networks International Corporation LC Bandpass Filter C-823

Description
Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-150-038-038S Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-150-038-038S Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-823 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-823
LC Bandpass Filter C-823
Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-150-038-038S Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 1600.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: S4-150-038-038S Length: 1.500 (in) Width: 0.380 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-823
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5600TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details
4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details