Networks International Corporation LC Bandpass Filter C-804

Description
Type: Bandpass Center Frequency: 345.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 345.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-804 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-804
LC Bandpass Filter C-804
Type: Bandpass Center Frequency: 345.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 345.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-804
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF11579A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 470000 to 488000 kHz
View Details
MFBP-00004PSM, Passive GaAs MMIC 6.05-10.30 GHz Bandpass Filter - MFBP-00004PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6050 to 10300 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details