Networks International Corporation LC Bandpass Filter C-790

Description
Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-790 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-790
LC Bandpass Filter C-790
Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-790
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 17.8 - 22 GHz Bandpass Filter - MFBP-00065CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17840 to 21980 MHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
2200-2600MHz SMA-Female Suspended Stripline Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(2400/400)-1902S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 300 to 5000 MHz
Insertion Loss 2.5 dB
View Details