Networks International Corporation LC Bandpass Filter C-788

Description
Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-788 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-788
LC Bandpass Filter C-788
Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 70.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-100-050-035 Length: 1.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-788
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1034402 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
View Details
RF Filters - 1761-1143-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25900 MHz
View Details
2 suppliers
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 25.3 GHz Highpass Filter - MFHP-00012CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 25300 to 50000 MHz
View Details