Networks International Corporation LC Bandpass Filter C-784

Description
Type: Bandpass Center Frequency: 1400.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)
Description
Type: Bandpass Center Frequency: 1400.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-784 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-784
LC Bandpass Filter C-784
Type: Bandpass Center Frequency: 1400.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Type: Bandpass Center Frequency: 1400.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-784
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 8.5 - 10 GHz Bandpass Filter - MFBP-00113CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8520 to 9860 MHz
View Details
WiFi Cavity Band Pass Filter - AB2085B627 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
View Details