Networks International Corporation LC Bandpass Filter C-721

Description
Type: Bandpass Center Frequency: 278.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)
Description
Type: Bandpass Center Frequency: 278.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-721 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-721
LC Bandpass Filter C-721
Type: Bandpass Center Frequency: 278.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Type: Bandpass Center Frequency: 278.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-721
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF13587A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Bandwidth 380000 to 400000 kHz
View Details
Passive GaAs MMIC 2.0 GHz Highpass Filter - MFHP-00025CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 30000 MHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details