Networks International Corporation LC Bandpass Filter C-720

Description
Type: Bandpass Center Frequency: 340.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: BR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)
Description
Type: Bandpass Center Frequency: 340.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: BR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-720 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-720
LC Bandpass Filter C-720
Type: Bandpass Center Frequency: 340.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: BR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Type: Bandpass Center Frequency: 340.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: BR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-720
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
View Details
Band Pass Filter - 5o2664640 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 863 to 928 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Ceramic Resonator Band Pass Filter, 1110 - 1230 MHz, 50Ω - CBP-1170C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers