Networks International Corporation LC Bandpass Filter C-656-13

Description
Type: Bandpass Center Frequency: 21.312 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)
Description
Type: Bandpass Center Frequency: 21.312 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-656-13 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-656-13
LC Bandpass Filter C-656-13
Type: Bandpass Center Frequency: 21.312 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Type: Bandpass Center Frequency: 21.312 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-656-13
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1906TR13TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
RF Filters - 1761-B105MB5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10600 MHz
View Details
2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details
MFBA-00002PSM, Passive GaAs MMIC 18.10-26 GHz Bandpass Filter - MFBA-00002PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18100 to 26000 MHz
View Details