Networks International Corporation LC Bandpass Filter C-656-02

Description
Type: Bandpass Center Frequency: 3.437 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)
Description
Type: Bandpass Center Frequency: 3.437 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-656-02 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-656-02
LC Bandpass Filter C-656-02
Type: Bandpass Center Frequency: 3.437 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Type: Bandpass Center Frequency: 3.437 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-656-02
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 430 - 990 MHz Surface Mount Bandpass Filter - MFBP-00164GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 430 to 990 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Band Pass Filter - 5o26119630 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1215 to 1400 MHz
View Details
5815-5855MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5835/40)-1294S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details