Networks International Corporation LC Bandpass Filter C-637

Description
Type: Bandpass Center Frequency: 47.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
Description
Type: Bandpass Center Frequency: 47.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-637 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-637
LC Bandpass Filter C-637
Type: Bandpass Center Frequency: 47.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Type: Bandpass Center Frequency: 47.500 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-637
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive Glass 0.5 GHz Surface Mount Highpass Filter - MFHP-00021GSM2 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 500 to 30000 MHz
View Details
2490 MHz WiFi Cavity Band Pass Filter with SMA-F connectors for Outdoor - AB2490B1274-SF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details