Networks International Corporation LC Bandpass Filter C-636

Description
Type: Bandpass Center Frequency: 21.750 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
Description
Type: Bandpass Center Frequency: 21.750 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-636 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-636
LC Bandpass Filter C-636
Type: Bandpass Center Frequency: 21.750 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Type: Bandpass Center Frequency: 21.750 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-636
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 13.76-22.54 GHz Bandpass Filter - MFBP-00060PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13760 to 22540 MHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Band Pass Filter - 5o2664640 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 863 to 928 MHz
View Details
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details