Networks International Corporation LC Bandpass Filter C-616

Description
Type: Bandpass Center Frequency: 575.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)
Description
Type: Bandpass Center Frequency: 575.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-616 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-616
LC Bandpass Filter C-616
Type: Bandpass Center Frequency: 575.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Type: Bandpass Center Frequency: 575.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-616
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673C - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 kHz
View Details
Passive GaAs MMIC 3.5 - 5.5 GHz Bandpass Filter - MFBP-00092PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3580 to 5460 MHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details